ROHM Semiconductor USA, LLC Single FETs, MOSFETs RSD100N10TL

Description
N-Channel 100V 10A (Ta) 20W (Tc) Surface Mount CPT3
Request a Quote Datasheet
Description
N-Channel 100V 10A (Ta) 20W (Tc) Surface Mount CPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RSD100N10TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSD100N10TLTR-ND
Single FETs, MOSFETs RSD100N10TLTR-ND
N-Channel 100V 10A (Ta) 20W (Tc) Surface Mount CPT3

N-Channel 100V 10A (Ta) 20W (Tc) Surface Mount CPT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD100N10TL - 046392-RSD100N10TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD100N10TL
046392-RSD100N10TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD100N10TL 046392-RSD100N10TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 046392-RSD100N10TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 133 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046392-RSD100N10TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 133 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 10A MOSFET Transistor
278-RSD100N10TL
100V 10A MOSFET Transistor 278-RSD100N10TL
MOSFET N-CH 100V 10A CPT3 Product overview: RSD100N10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD100N10TL can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 10A CPT3 Product overview: RSD100N10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD100N10TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSD100N10TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSD100N10TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSD100N10TL
MOSFET N-CH 100V 10A CPT3

MOSFET N-CH 100V 10A CPT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PWR MOSFET 4V

MOSFET PWR MOSFET 4V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RSD100N10TLTR-ND 046392-RSD100N10TL 278-RSD100N10TL RSD100N10TL RSD100N10TL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD100N10TL 100V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); CPT3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 100 volts
PD 20000 milliwatts 20 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details