The RM5N700IP is an N-channel super junction MOSFET in a TO-251 package, designed for AC-DC power conversion, PFC, and industrial power applications. It has a drain-source voltage rating of 700 V, a continuous drain current of 5 A at 25°C, and a typical on-resistance of 840 mΩ. The device features ultra-low gate charge of 10 to 20 nC, 100% avalanche testing, and operates within a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is 2.55 °C/W, and junction-to-ambient is 75 °C/W. The package dimensions include a body length of 7.5 to 7.9 mm and a pin spacing of 2.3 mm. The part is RoHS compliant and meets IEC 60286-3 for soldering, with no other qualifications stated.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RM5N700IP |
| Product Name | MOSFET |