ROHM Semiconductor USA, LLC Single FETs, MOSFETs RS1E170GNTB

Description
MOSFET N-CH 30V 17A 8-HSOP
Request a Quote Datasheet
Description
MOSFET N-CH 30V 17A 8-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RS1E170GNTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RS1E170GNTR-ND
Single FETs, MOSFETs 846-RS1E170GNTR-ND
MOSFET N-CH 30V 17A 8-HSOP

MOSFET N-CH 30V 17A 8-HSOP

Buy Now Datasheet
Single FETs, MOSFETs - 846-RS1E170GNTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RS1E170GNTBDKR-ND
Single FETs, MOSFETs 846-RS1E170GNTBDKR-ND
MOSFET N-CH 30V 17A 8-HSOP

MOSFET N-CH 30V 17A 8-HSOP

Buy Now Datasheet
Single FETs, MOSFETs - 846-RS1E170GNTBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RS1E170GNTBCT-ND
Single FETs, MOSFETs 846-RS1E170GNTBCT-ND
MOSFET N-CH 30V 17A 8-HSOP

MOSFET N-CH 30V 17A 8-HSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E170GNTB - 1092690-RS1E170GNTB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E170GNTB
1092690-RS1E170GNTB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E170GNTB 1092690-RS1E170GNTB
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092690-RS1E170GNTB Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 23.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HSOP Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 720pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 17A, 10V Alternative Parts (Cross-Reference): SIR402DP-T1-GE3; STL90N3LLH6; RS1E170GNTB; STL60N3LLH5; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092690-RS1E170GNTB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 23.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HSOP
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 720pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.7 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): SIR402DP-T1-GE3; STL90N3LLH6; RS1E170GNTB; STL60N3LLH5;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 17A MOSFET Transistor
278-RS1E170GNTB
30V 17A MOSFET Transistor 278-RS1E170GNTB
MOSFET N-CH 30V 17A 8-HSOP Product overview: RS1E170GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1E170GNTB can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 17A 8-HSOP Product overview: RS1E170GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1E170GNTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RS1E170GNTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RS1E170GNTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RS1E170GNTB
MOSFET N-CH 30V 17A 8-HSOP

MOSFET N-CH 30V 17A 8-HSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 4.5V Drive Nch MOSFET

MOSFET 4.5V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-RS1E170GNTR-ND 1092690-RS1E170GNTB 278-RS1E170GNTB RS1E170GNTB RS1E170GNTB
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E170GNTB 30V 17A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerTDFN SOT3; 8-HSOP Tape & Reel (TR) 8-PowerTDFN
V(BR)DSS 30 volts
PD 3000 to 23700 milliwatts 23 milliwatts
Unlock Full Specs
to access all available technical data