Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092628-RQ5E035ATTCL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 475pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET P-CH 30V 3.5A TSMT3 Product overview: RQ5E035ATTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E035ATTCL can be used for catalog matching and distributor lookup.
P-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount TSMT3
P-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount TSMT3
P-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount TSMT3
MOSFET Pch -30V -3.5A Power MOSFET
30V 3.5A 1W 50mΩ@3.5A,10V 2.5V@1mA P Channel SOT-346 MOSFETs ROHS
MOSFET P-CH 30V 3.5A TSMT3
MOSFET P-CH 30V 3.5A TSMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1092628-RQ5E035ATTCL | 278-RQ5E035ATTCL | RQ5E035ATTCLCT-ND | RQ5E035ATTCL | RQ5E035ATTCL | RQ5E035ATTCL | RQ5E035ATTCL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E035ATTCL | 30V 3.5A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 1000 milliwatts | 1 milliwatts | 1000 milliwatts | 1000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; TSMT3 | Tape & Reel (TR) | SC-96 | SC-96 | SC-96 |