Rectron Semiconductor Inc. MOSFET RM15P30S8-T

Description
MOSFET SOP-8 MOSFET
Description
MOSFET SOP-8 MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The RM15P30S8 is a P-channel enhancement mode power MOSFET in an SOP-8 surface mount package, designed for load switching and PWM applications. It has a drain-source voltage rating of -30 V and a continuous drain current of -15 A, with a maximum on-state resistance of 12 mΩ at -10 V gate-source voltage. The device supports a maximum power dissipation of 3.1 W and operates from -55°C to 150°C. Thermal resistance from junction to ambient is 40°C/W when mounted on an FR4 board. Input, output, and reverse transfer capacitances are 2900 pF, 410 pF, and 280 pF respectively at 1 MHz. Switching times include a turn-on rise time of 11 ns and a turn-off fall time of 21 ns. The product is lead-free and compliant with RoHS. The packaging uses a 12 mm tape on a 330 mm reel with 2500 units per reel.

Datasheet Summary
Powered by GS/AI

The RM15P30S8 is a P-channel enhancement mode power MOSFET in an SOP-8 surface mount package, designed for load switching and PWM applications. It has a drain-source voltage rating of -30 V and a continuous drain current of -15 A, with a maximum on-state resistance of 12 mΩ at -10 V gate-source voltage. The device supports a maximum power dissipation of 3.1 W and operates from -55°C to 150°C. Thermal resistance from junction to ambient is 40°C/W when mounted on an FR4 board. Input, output, and reverse transfer capacitances are 2900 pF, 410 pF, and 280 pF respectively at 1 MHz. Switching times include a turn-on rise time of 11 ns and a turn-off fall time of 21 ns. The product is lead-free and compliant with RoHS. The packaging uses a 12 mm tape on a 330 mm reel with 2500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET SOP-8 MOSFET

MOSFET SOP-8 MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RM15P30S8-T
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 7920901 - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
2 suppliers
MOSFETs - 1460955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details