ROHM Semiconductor USA, LLC Single FETs, MOSFETs RRQ030P03TR

Description
P-Channel 30V 3A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet
Description
P-Channel 30V 3A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RRQ030P03TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RRQ030P03TR-ND
Single FETs, MOSFETs 846-RRQ030P03TR-ND
P-Channel 30V 3A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 30V 3A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - 846-RRQ030P03CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RRQ030P03CT-ND
Single FETs, MOSFETs 846-RRQ030P03CT-ND
P-Channel 30V 3A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 30V 3A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Singapore, Singapore
30V 3A MOSFET Transistor
278-RRQ030P03TR
30V 3A MOSFET Transistor 278-RRQ030P03TR
MOSFET P-CH 30V 3A TSMT6 Product overview: RRQ030P03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRQ030P03TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 3A TSMT6 Product overview: RRQ030P03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRQ030P03TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RRQ030P03TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RRQ030P03TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RRQ030P03TR
MOSFET P-CH 30V 3A TSMT6

MOSFET P-CH 30V 3A TSMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRANS MOSFET P-CH 30V 3A TR

MOSFET TRANS MOSFET P-CH 30V 3A TR

Buy Now Datasheet
Mosfet, P-Ch, -30V, -3A, Tsmt; Transistor Polarity Rohm - 10AC8937 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -3A, Tsmt; Transistor Polarity Rohm
10AC8937
Mosfet, P-Ch, -30V, -3A, Tsmt; Transistor Polarity Rohm 10AC8937
MOSFET, P-CH, -30V, -3A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.055ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -3A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.055ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-RRQ030P03TR-ND 278-RRQ030P03TR RRQ030P03TR RRQ030P03TR 10AC8937
Product Name Single FETs, MOSFETs 30V 3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, -30V, -3A, Tsmt; Transistor Polarity Rohm
Polarity P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
MOSFET Operating Mode Enhancement
Transconductance 0.0024 kS
PD 1.25 milliwatts
Unlock Full Specs
to access all available technical data