RM6N800TI is a MOSFET in the RM6N800 series, housed in a TO-220F package with a maximum drain-source voltage of 800 V, a continuous drain current of 6 A at 25 °C, and a maximum power dissipation of 38 W. It features a low gate threshold voltage and is designed for high-efficiency switching applications. The device meets the RoHS standard and is rated for operation up to 150 °C junction temperature.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RM6N800TI |
| Product Name | MOSFET |