ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ020N03TR RTQ020N03TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027636-RTQ020N03TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 3.3nC @ 4.5V Max Input Capacitance: 135pF @ 10V Maximum Gate-Source Voltage: 12V Maximum Rds On at Id,Vgs: 125 mOhm @ 2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027636-RTQ020N03TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 3.3nC @ 4.5V Max Input Capacitance: 135pF @ 10V Maximum Gate-Source Voltage: 12V Maximum Rds On at Id,Vgs: 125 mOhm @ 2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ020N03TR - 027636-RTQ020N03TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ020N03TR
027636-RTQ020N03TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ020N03TR 027636-RTQ020N03TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027636-RTQ020N03TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 3.3nC @ 4.5V Max Input Capacitance: 135pF @ 10V Maximum Gate-Source Voltage: 12V Maximum Rds On at Id,Vgs: 125 mOhm @ 2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027636-RTQ020N03TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 3.3nC @ 4.5V
Max Input Capacitance: 135pF @ 10V
Maximum Gate-Source Voltage: 12V
Maximum Rds On at Id,Vgs: 125 mOhm @ 2A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - RTQ020N03CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RTQ020N03CT-ND
Single FETs, MOSFETs RTQ020N03CT-ND
N-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RTQ020N03TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RTQ020N03TR-ND
Single FETs, MOSFETs RTQ020N03TR-ND
N-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Singapore, Singapore
30V 2A MOSFET Transistor
278-RTQ020N03TR
30V 2A MOSFET Transistor 278-RTQ020N03TR
MOSFET N-CH 30V 2A TSMT6 Product overview: RTQ020N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTQ020N03TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 2A TSMT6 Product overview: RTQ020N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTQ020N03TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RTQ020N03TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RTQ020N03TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RTQ020N03TR
MOSFET N-CH 30V 2A TSMT6

MOSFET N-CH 30V 2A TSMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 30V 2A TSMT6

MOSFET N-CH 30V 2A TSMT6

Buy Now Datasheet
Mosfet, N, Vgs -2.5V; Transistor Polarity Rohm - 74M4282 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, Vgs -2.5V; Transistor Polarity Rohm
74M4282
Mosfet, N, Vgs -2.5V; Transistor Polarity Rohm 74M4282
MOSFET, N, VGS -2.5V; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.194ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power Dissipation Pd:1.25W;RoHS Compliant: Yes

MOSFET, N, VGS -2.5V; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.194ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power Dissipation Pd:1.25W;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 027636-RTQ020N03TR RTQ020N03CT-ND 278-RTQ020N03TR RTQ020N03TR RTQ020N03TR 74M4282
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ020N03TR Single FETs, MOSFETs 30V 2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N, Vgs -2.5V; Transistor Polarity Rohm
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 1250 milliwatts 1.25 milliwatts 1250 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; SOT23; TSMT6 (SC-95) SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF540ZSTRL - 769351-AUIRF540ZSTRL - Win Source Electronics
Specs
PD 92000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
7 suppliers