ROHM Semiconductor USA, LLC 100V 1.5A MOSFET Transistor RSQ015P10TR

Description
MOSFET P-CH 100V 1.5A TSMT6 Product overview: RSQ015P10TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSQ015P10TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 100V 1.5A TSMT6 Product overview: RSQ015P10TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSQ015P10TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1.5A MOSFET Transistor
278-RSQ015P10TR
100V 1.5A MOSFET Transistor 278-RSQ015P10TR
MOSFET P-CH 100V 1.5A TSMT6 Product overview: RSQ015P10TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSQ015P10TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 1.5A TSMT6 Product overview: RSQ015P10TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSQ015P10TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 100V 1.5A TSMT6 - 687-RSQ015P10TR - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 100V 1.5A TSMT6
687-RSQ015P10TR
MOSFET P-CH 100V 1.5A TSMT6 687-RSQ015P10TR
MOSFET P-CH 100V 1.5A TSMT6

MOSFET P-CH 100V 1.5A TSMT6

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSQ015P10TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSQ015P10TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSQ015P10TR
MOSFET P-CH 100V 1.5A TSMT6

MOSFET P-CH 100V 1.5A TSMT6

Supplier's Site
Mosfet, P-Ch, -100V, -1.5A, Tsmt; Transistor Polarity Rohm - 10AC8964 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -100V, -1.5A, Tsmt; Transistor Polarity Rohm
10AC8964
Mosfet, P-Ch, -100V, -1.5A, Tsmt; Transistor Polarity Rohm 10AC8964
MOSFET, P-CH, -100V, -1.5A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.35ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -100V, -1.5A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.35ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - RSQ015P10TR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RSQ015P10TR
Single FETs, MOSFETs RSQ015P10TR
MOSFET P-CH 100V 1.5A TSMT6

MOSFET P-CH 100V 1.5A TSMT6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 4V Drive Pch MOSFET

MOSFET 4V Drive Pch MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RSQ015P10TR 687-RSQ015P10TR RSQ015P10TR 10AC8964 RSQ015P10TR RSQ015P10TR
Product Name 100V 1.5A MOSFET Transistor MOSFET P-CH 100V 1.5A TSMT6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -100V, -1.5A, Tsmt; Transistor Polarity Rohm Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0015 kS
PD 1.25 milliwatts 600 milliwatts 600 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details