ROHM Semiconductor USA, LLC 100V 20A MOSFET Transistor RSD201N10TL

Description
MOSFET N-CH 100V 20A CPT3 Product overview: RSD201N10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD201N10TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 20A CPT3 Product overview: RSD201N10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD201N10TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 20A MOSFET Transistor
278-RSD201N10TL
100V 20A MOSFET Transistor 278-RSD201N10TL
MOSFET N-CH 100V 20A CPT3 Product overview: RSD201N10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD201N10TL can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 20A CPT3 Product overview: RSD201N10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD201N10TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RSD201N10TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSD201N10TLTR-ND
Single FETs, MOSFETs RSD201N10TLTR-ND
N-Channel 100V 20A (Tc) 850mW (Ta), 20W (Tc) Surface Mount CPT3

N-Channel 100V 20A (Tc) 850mW (Ta), 20W (Tc) Surface Mount CPT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD201N10TL - 1092770-RSD201N10TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD201N10TL
1092770-RSD201N10TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD201N10TL 1092770-RSD201N10TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092770-RSD201N10TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 850mW (Ta), 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 2100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 46 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092770-RSD201N10TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 850mW (Ta), 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 2100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 46 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RSD201N10TL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RSD201N10TL
Single FETs, MOSFETs RSD201N10TL
MOSFET N-CH 100V 20A CPT3

MOSFET N-CH 100V 20A CPT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 4V Drive Nch MOSFET Drive Nch

MOSFET 4V Drive Nch MOSFET Drive Nch

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSD201N10TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSD201N10TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSD201N10TL
MOSFET N-CH 100V 20A CPT3

MOSFET N-CH 100V 20A CPT3

Supplier's Site
MOSFET N-CH 100V 20A CPT3 - 687-RSD201N10TL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 20A CPT3
687-RSD201N10TL
MOSFET N-CH 100V 20A CPT3 687-RSD201N10TL
MOSFET N-CH 100V 20A CPT3

MOSFET N-CH 100V 20A CPT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RSD201N10TL RSD201N10TLTR-ND 1092770-RSD201N10TL RSD201N10TL RSD201N10TL RSD201N10TL 687-RSD201N10TL
Product Name 100V 20A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD201N10TL Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 100V 20A CPT3
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0150 kS
PD 20 milliwatts 850 to 20000 milliwatts 850 milliwatts 850 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data