N-Channel 60V 250mA (Ta) 200mW (Ta) Surface Mount UMT3F
N-Channel 60V 250mA (Ta) 200mW (Ta) Surface Mount UMT3F
N-Channel 60V 250mA (Ta) 200mW (Ta) Surface Mount UMT3F
MOSFET N-CH 60V 250MA UMT3F Product overview: RU1L002SNTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RU1L002SNTL can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 250MA UMT3F
MOSFET, N-CH, 60V, 0.25A, SOT-323FL ROHS COMPLIANT: YES
MOSFET N-CH 60V 250MA UMT3F
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-RU1L002SNTLCT-ND | 278-RU1L002SNTL | RU1L002SNTL | 51AH6462 | RU1L002SNTL | RU1L002SNTL |
| Product Name | Single FETs, MOSFETs | 60V 250MA MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 0.25A, Sot-323Fl Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SC-85 | Tape & Reel (TR) | SC-85 | TO-3; SOT3; SOT323 | SC-85 | |
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 2.50E-4 kS | |||||
| PD | 200 milliwatts | 200 milliwatts |