MOSFET P-CH 100V 25A LPTS Product overview: RSJ250P10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSJ250P10TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 793392-RSJ250P10TL
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-83
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 25A (Ta)
Family Name: RSJ250P10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Manufacturer Package: LPTS
Channel Type Type: P
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 60nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 8000pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 63 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): IRF9540NS; IRF9540NSPBF; IRF9540NSTRLPBF; FQB22P10TM;
Introduction Date: June 19, 2011
ECCN: EAR99
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
MOSFET P-CH 100V 25A LPTS
MOSFET, P-CH, -100V, -25A, TO-263; Transistor Polarity:P Channel; Continuous Drain Current Id:-25A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes
MOSFET P-CH 100V 25A LPTS
MOSFET PWR MOSFET LOW RESIST DEVICE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RSJ250P10TL | 793392-RSJ250P10TL | RSJ250P10TL | 10AC8959 | RSJ250P10TL | RSJ250P10TL |
| Product Name | 100V 25A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSJ250P10TL | Single FETs, MOSFETs | Mosfet, P-Ch, -100V, -25A, To-263; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0200 kS | |||||
| PD | 50 milliwatts | 50000 milliwatts | 50000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |