Manufacturer: Rohm Semiconductor
Win Source Part Number: 027545-RT1A050ZPTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 600mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-TSST
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 34nC @ 4.5V
Max Input Capacitance: 2800pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 26 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET P-CH 12V 5A 8TSST Product overview: RT1A050ZPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RT1A050ZPTR can be used for catalog matching and distributor lookup.
P-Channel 12V 5A (Ta) 600mW (Ta) Surface Mount 8-TSST
P-Channel 12V 5A (Ta) 600mW (Ta) Surface Mount 8-TSST
MOSFET P Chan-12V-5A Mid-PowerSwitching
MOSFET P-CH 12V 5A 8TSST
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 027545-RT1A050ZPTR | 278-RT1A050ZPTR | RT1A050ZPCT-ND | RT1A050ZPTR | RT1A050ZPTR | RT1A050ZPTR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1A050ZPTR | 12V 5A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 12 volts | 12 volts | ||||
| PD | 600 milliwatts | 1.25 milliwatts | 600 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3; 8-TSST | Tape & Reel (TR) | 8-SMD, Flat Leads | 8-SMD, Flat Lead | Surface Mount |