N-Channel 45V 2.5A (Ta) 700mW (Ta) Surface Mount TSMT3
N-Channel 45V 2.5A (Ta) 700mW (Ta) Surface Mount TSMT3
N-Channel 45V 2.5A (Ta) 700mW (Ta) Surface Mount TSMT3
MOSFET NCH 45V 2.5A SMALL SIGNAL
MOSFET N-CH 45V 2.5A TSMT3
MOSFET N-CH 45V 2.5A TSMT3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5H025TNTLDKR-ND | RQ5H025TNTL | RQ5H025TNTL | RQ5H025TNTL |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SC-96 | SC-96 | SC-96 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |