ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ6E050ATTCR

Description
P-Channel 30V 5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet
Description
P-Channel 30V 5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ6E050ATTCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6E050ATTCRTR-ND
Single FETs, MOSFETs RQ6E050ATTCRTR-ND
P-Channel 30V 5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 30V 5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6E050ATTCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6E050ATTCRDKR-ND
Single FETs, MOSFETs RQ6E050ATTCRDKR-ND
P-Channel 30V 5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 30V 5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6E050ATTCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6E050ATTCRCT-ND
Single FETs, MOSFETs RQ6E050ATTCRCT-ND
P-Channel 30V 5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 30V 5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
MOSFETs - 1246805 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1246805
MOSFETs 1246805
ROHM RQ6E050ATTCR MOSFET

ROHM RQ6E050ATTCR MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E050ATTCR - 892286-RQ6E050ATTCR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E050ATTCR
892286-RQ6E050ATTCR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E050ATTCR 892286-RQ6E050ATTCR
Manufacturer: Rohm Semiconductor Win Source Part Number: 892286-RQ6E050ATTCR Operating Temperature Range: 150°C (TJ) Features: P-Channel 30 V 5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95) Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: RQ6E050 Categories: Discrete Semiconductor Products Case / Package: TSMT6 (SC-95) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RQ6E050ATTCRTR, RQ6E050ATTCRDKR, RQ6E050ATTCRCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892286-RQ6E050ATTCR
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 30 V 5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ6E050
Categories: Discrete Semiconductor Products
Case / Package: TSMT6 (SC-95)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RQ6E050ATTCRTR, RQ6E050ATTCRDKR, RQ6E050ATTCRCT

Buy Now Datasheet
Singapore, Singapore
30V 5A MOSFET Transistor
278-RQ6E050ATTCR
30V 5A MOSFET Transistor 278-RQ6E050ATTCR
MOSFET P-CH 30V 5A TSMT6 Product overview: RQ6E050ATTCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6E050ATTCR can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 5A TSMT6 Product overview: RQ6E050ATTCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6E050ATTCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Pch -30V -5A Power MOSFET

MOSFET Pch -30V -5A Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ6E050ATTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ6E050ATTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ6E050ATTCR
MOSFET P-CH 30V 5A TSMT6

MOSFET P-CH 30V 5A TSMT6

Supplier's Site
Mosfet Transistor, P Channel, -5 A, -30 V, 0.021 Ohm, -10 V, -2.5 V Rohs Compliant Rohm - 71Y9253 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -5 A, -30 V, 0.021 Ohm, -10 V, -2.5 V Rohs Compliant Rohm
71Y9253
Mosfet Transistor, P Channel, -5 A, -30 V, 0.021 Ohm, -10 V, -2.5 V Rohs Compliant Rohm 71Y9253
MOSFET Transistor, P Channel, -5 A, -30 V, 0.021 ohm, -10 V, -2.5 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -5 A, -30 V, 0.021 ohm, -10 V, -2.5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ6E050ATTCRTR-ND 1246805 892286-RQ6E050ATTCR 278-RQ6E050ATTCR RQ6E050ATTCR RQ6E050ATTCR 71Y9253
Product Name Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E050ATTCR 30V 5A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, P Channel, -5 A, -30 V, 0.021 Ohm, -10 V, -2.5 V Rohs Compliant Rohm
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Sot-457 (sc-74) SOT3; TSMT6 (SC-95) Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 2
Unlock Full Specs
to access all available technical data