ROHM Semiconductor USA, LLC Single FETs, MOSFETs RTQ020N05TR

Description
MOSFET N-CH 45V 2A TSMT6
Request a Quote Datasheet
Description
MOSFET N-CH 45V 2A TSMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RTQ020N05TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RTQ020N05TRDKR-ND
Single FETs, MOSFETs 846-RTQ020N05TRDKR-ND
MOSFET N-CH 45V 2A TSMT6

MOSFET N-CH 45V 2A TSMT6

Buy Now Datasheet
Single FETs, MOSFETs - 846-RTQ020N05TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RTQ020N05TR-ND
Single FETs, MOSFETs 846-RTQ020N05TR-ND
N-Channel 45V 2A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 45V 2A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - 846-RTQ020N05TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RTQ020N05TRCT-ND
Single FETs, MOSFETs 846-RTQ020N05TRCT-ND
MOSFET N-CH 45V 2A TSMT6

MOSFET N-CH 45V 2A TSMT6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ020N05TR - 1093059-RTQ020N05TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ020N05TR
1093059-RTQ020N05TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ020N05TR 1093059-RTQ020N05TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1093059-RTQ020N05TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 45V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 2.3nC @ 4.5V Max Input Capacitance: 150pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 190 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1093059-RTQ020N05TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 600mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 45V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 2.3nC @ 4.5V
Max Input Capacitance: 150pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 190 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
45V 2A MOSFET Transistor
278-RTQ020N05TR
45V 2A MOSFET Transistor 278-RTQ020N05TR
MOSFET N-CH 45V 2A TSMT6 Product overview: RTQ020N05TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTQ020N05TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 45V 2A TSMT6 Product overview: RTQ020N05TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTQ020N05TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SW MOSFET MID PWR N-CH 30V 2A

MOSFET SW MOSFET MID PWR N-CH 30V 2A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RTQ020N05TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RTQ020N05TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RTQ020N05TR
MOSFET N-CH 45V 2A TSMT6

MOSFET N-CH 45V 2A TSMT6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-RTQ020N05TRDKR-ND 1093059-RTQ020N05TR 278-RTQ020N05TR RTQ020N05TR RTQ020N05TR
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ020N05TR 45V 2A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; TSMT6 (SC-95) Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6
V(BR)DSS 45 volts
PD 600 milliwatts 1.25 milliwatts
Unlock Full Specs
to access all available technical data