ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ3E120ATTB

Description
P-Channel 30V 12A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)
Request a Quote Datasheet
Description
P-Channel 30V 12A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ3E120ATTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E120ATTBDKR-ND
Single FETs, MOSFETs RQ3E120ATTBDKR-ND
P-Channel 30V 12A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

P-Channel 30V 12A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E120ATTBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E120ATTBTR-ND
Single FETs, MOSFETs RQ3E120ATTBTR-ND
P-Channel 30V 12A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

P-Channel 30V 12A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E120ATTBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E120ATTBCT-ND
Single FETs, MOSFETs RQ3E120ATTBCT-ND
P-Channel 30V 12A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

P-Channel 30V 12A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Singapore, Singapore
30V 12A MOSFET Transistor
278-RQ3E120ATTB
30V 12A MOSFET Transistor 278-RQ3E120ATTB
MOSFET P-CH 30V 12A 8HSMT Product overview: RQ3E120ATTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E120ATTB can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 12A 8HSMT Product overview: RQ3E120ATTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E120ATTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E120ATTB - 793363-RQ3E120ATTB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E120ATTB
793363-RQ3E120ATTB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E120ATTB 793363-RQ3E120ATTB
Manufacturer: Rohm Semiconductor Win Source Part Number: 793363-RQ3E120ATTB Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 8-PowerVDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-HSMT (3.2x3) Channel Type Type: P Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 62nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3200pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2W (Ta) Rds On (Maximum) @ Id, Vgs: 8 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): AON7401; TSM150P03PQ33 RGG; RQ3E120ATTB; RQ3E100ATTB; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 793363-RQ3E120ATTB
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 8-PowerVDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 12A (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-HSMT (3.2x3)
Channel Type Type: P
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 62nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3200pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2W (Ta)
Rds On (Maximum) @ Id, Vgs: 8 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): AON7401; TSM150P03PQ33 RGG; RQ3E120ATTB; RQ3E100ATTB;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PCH -30V -12A MIDDLE POWER

MOSFET PCH -30V -12A MIDDLE POWER

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E120ATTB - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ3E120ATTB
Single FETs, MOSFETs RQ3E120ATTB
MOSFET P-CH 30V 12A 8HSMT

MOSFET P-CH 30V 12A 8HSMT

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -39A, Hsmt; Transistor Polarity Rohm - 10AC8918 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -39A, Hsmt; Transistor Polarity Rohm
10AC8918
Mosfet, P-Ch, -30V, -39A, Hsmt; Transistor Polarity Rohm 10AC8918
MOSFET, P-CH, -30V, -39A, HSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-39A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0061ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -39A, HSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-39A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0061ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ3E120ATTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ3E120ATTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ3E120ATTB
MOSFET P-CH 30V 12A 8HSMT

MOSFET P-CH 30V 12A 8HSMT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RQ3E120ATTBDKR-ND 278-RQ3E120ATTB 793363-RQ3E120ATTB RQ3E120ATTB RQ3E120ATTB 10AC8918 RQ3E120ATTB
Product Name Single FETs, MOSFETs 30V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E120ATTB MOSFET Single FETs, MOSFETs Mosfet, P-Ch, -30V, -39A, Hsmt; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 8-PowerVDFN TO-3 Surface Mount
MOSFET Operating Mode Enhancement
Transconductance 0.0150 kS
PD 2 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Single FETs, MOSFETs - AUIRFS3107-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
5 suppliers