ROHM Semiconductor USA, LLC Single FETs, MOSFETs RRR015P03TL

Description
P-Channel 30V 1.5A (Ta) 540mW (Ta) Surface Mount TSMT3
Request a Quote Datasheet
Description
P-Channel 30V 1.5A (Ta) 540mW (Ta) Surface Mount TSMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RRR015P03TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRR015P03TLTR-ND
Single FETs, MOSFETs RRR015P03TLTR-ND
P-Channel 30V 1.5A (Ta) 540mW (Ta) Surface Mount TSMT3

P-Channel 30V 1.5A (Ta) 540mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RRR015P03TLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRR015P03TLCT-ND
Single FETs, MOSFETs RRR015P03TLCT-ND
P-Channel 30V 1.5A (Ta) 540mW (Ta) Surface Mount TSMT3

P-Channel 30V 1.5A (Ta) 540mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRR015P03TL - 046386-RRR015P03TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRR015P03TL
046386-RRR015P03TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRR015P03TL 046386-RRR015P03TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 046386-RRR015P03TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 540mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT3 Dimension: SC-96 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 6.5nC @ 10V Max Input Capacitance: 230pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046386-RRR015P03TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 540mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 6.5nC @ 10V
Max Input Capacitance: 230pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
30V 1.5A MOSFET Transistor
278-RRR015P03TL
30V 1.5A MOSFET Transistor 278-RRR015P03TL
MOSFET P-CH 30V 1.5A TSMT3 Product overview: RRR015P03TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRR015P03TL can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 1.5A TSMT3 Product overview: RRR015P03TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRR015P03TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RRR015P03TL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RRR015P03TL
Single FETs, MOSFETs RRR015P03TL
MOSFET P-CH 30V 1.5A TSMT3

MOSFET P-CH 30V 1.5A TSMT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 4V DRIVE PCH MOSFET

MOSFET 4V DRIVE PCH MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RRR015P03TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RRR015P03TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RRR015P03TL
MOSFET P-CH 30V 1.5A TSMT3

MOSFET P-CH 30V 1.5A TSMT3

Supplier's Site
Mosfet, P-Ch, -30V, -1.5A, Sot346-3; Transistor Polarity Rohm - 32AJ8644 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -1.5A, Sot346-3; Transistor Polarity Rohm
32AJ8644
Mosfet, P-Ch, -30V, -1.5A, Sot346-3; Transistor Polarity Rohm 32AJ8644
MOSFET, P-CH, -30V, -1.5A, SOT346-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.115ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -1.5A, SOT346-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.115ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RRR015P03TLTR-ND 046386-RRR015P03TL 278-RRR015P03TL RRR015P03TL RRR015P03TL RRR015P03TL 32AJ8644
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRR015P03TL 30V 1.5A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -1.5A, Sot346-3; Transistor Polarity Rohm
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SC-96 SOT3; TSMT3 Tape & Reel (TR) SC-96 SC-96 TO-3
V(BR)DSS 30 volts 30 volts
PD 540 milliwatts 1 milliwatts 540 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers