P-Channel 30V 3A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
P-Channel 30V 3A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
P-Channel 30V 3A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
MOSFET P-CH 30V 3A TSMT6 Product overview: RQ6E030SPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6E030SPTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 892276-RQ6E030SPTR
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 30 V 3A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ6E030
Categories: Discrete Semiconductor Products
Case / Package: TSMT6 (SC-95)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: RQ6E030SPCT, RQ6E030SPDKR
MOSFET P-CH 30V 3A TSMT6
MOSFET PCH -30V -3A SMALL SIGNAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ6E030SPTR-ND | 278-RQ6E030SPTR | 892276-RQ6E030SPTR | RQ6E030SPTR | RQ6E030SPTR |
| Product Name | Single FETs, MOSFETs | 30V 3A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E030SPTR | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) | SOT3; TSMT6 (SC-95) | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0015 kS |