Rectron Semiconductor Inc. MOSFET RM110N150HD-T

Description
MOSFET D2-PAK MOSFET
Description
MOSFET D2-PAK MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The RM110N150HD is an N-channel Super Trench power MOSFET designed for high-frequency switching and synchronous rectification. It is packaged in a TO-263-2L case measuring 10.01 to 10.31 mm in length and 8.50 to 8.90 mm in width. The device has a drain-source voltage rating of 150 V and can handle a continuous drain current of 113 A at 25°C. Its on-state resistance is less than 8.8 mΩ at VGS=10 V, and it supports an operating junction temperature up to 175°C. The part is AEC-Q101 qualified, halogen-free, and features Pb-free lead plating. It has been 100% UIS tested and meets RoHS standards.

Datasheet Summary
Powered by GS/AI

The RM110N150HD is an N-channel Super Trench power MOSFET designed for high-frequency switching and synchronous rectification. It is packaged in a TO-263-2L case measuring 10.01 to 10.31 mm in length and 8.50 to 8.90 mm in width. The device has a drain-source voltage rating of 150 V and can handle a continuous drain current of 113 A at 25°C. Its on-state resistance is less than 8.8 mΩ at VGS=10 V, and it supports an operating junction temperature up to 175°C. The part is AEC-Q101 qualified, halogen-free, and features Pb-free lead plating. It has been 100% UIS tested and meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET D2-PAK MOSFET

MOSFET D2-PAK MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RM110N150HD-T
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827255P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
 - LM5101CMYE/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type HVSSOP8
Packing Method Tape Reel; Tape & Reel
View Details
60 V, dual N-channel Trench MOSFET - 2N7002AKS-QH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers