ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6C050BCTCR RQ6C050BCTCR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092633-RQ6C050BCTCR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SC-95-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 1.2V @ 1mA Max Gate Charge: 10.4nC @ 4.5V Max Input Capacitance: 740pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 36 mOhm @ 5A, 4.5V Alternative Parts (Cross-Reference): FDC604P; Si3491DV-T1-E3; Si3491DV-T1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092633-RQ6C050BCTCR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SC-95-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 1.2V @ 1mA Max Gate Charge: 10.4nC @ 4.5V Max Input Capacitance: 740pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 36 mOhm @ 5A, 4.5V Alternative Parts (Cross-Reference): FDC604P; Si3491DV-T1-E3; Si3491DV-T1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6C050BCTCR - 1092633-RQ6C050BCTCR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6C050BCTCR
1092633-RQ6C050BCTCR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6C050BCTCR 1092633-RQ6C050BCTCR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092633-RQ6C050BCTCR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SC-95-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 1.2V @ 1mA Max Gate Charge: 10.4nC @ 4.5V Max Input Capacitance: 740pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 36 mOhm @ 5A, 4.5V Alternative Parts (Cross-Reference): FDC604P; Si3491DV-T1-E3; Si3491DV-T1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092633-RQ6C050BCTCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SC-95-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 1.2V @ 1mA
Max Gate Charge: 10.4nC @ 4.5V
Max Input Capacitance: 740pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 36 mOhm @ 5A, 4.5V
Alternative Parts (Cross-Reference): FDC604P; Si3491DV-T1-E3; Si3491DV-T1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RQ6C050BCTCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6C050BCTCRCT-ND
Single FETs, MOSFETs RQ6C050BCTCRCT-ND
P-Channel 20V 5A (Tc) 1.25W (Tc) Surface Mount TSMT6 (SC-95)

P-Channel 20V 5A (Tc) 1.25W (Tc) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6C050BCTCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6C050BCTCRDKR-ND
Single FETs, MOSFETs RQ6C050BCTCRDKR-ND
P-Channel 20V 5A (Tc) 1.25W (Tc) Surface Mount TSMT6 (SC-95)

P-Channel 20V 5A (Tc) 1.25W (Tc) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6C050BCTCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6C050BCTCRTR-ND
Single FETs, MOSFETs RQ6C050BCTCRTR-ND
P-Channel 20V 5A (Tc) 1.25W (Tc) Surface Mount TSMT6 (SC-95)

P-Channel 20V 5A (Tc) 1.25W (Tc) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Singapore, Singapore
20V 5A MOSFET Transistor
278-RQ6C050BCTCR
20V 5A MOSFET Transistor 278-RQ6C050BCTCR
MOSFET P-CH 20V 5A TSMT6 Product overview: RQ6C050BCTCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6C050BCTCR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 5A TSMT6 Product overview: RQ6C050BCTCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6C050BCTCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RQ6C050BCTCR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ6C050BCTCR
Single FETs, MOSFETs RQ6C050BCTCR
MOSFET P-CH 20V 5A TSMT6

MOSFET P-CH 20V 5A TSMT6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ6C050BCTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ6C050BCTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ6C050BCTCR
MOSFET P-CH 20V 5A TSMT6

MOSFET P-CH 20V 5A TSMT6

Supplier's Site
Mosfet, P-Ch, 20V, 5A, 150Deg C, 1.25W Rohs Compliant Rohm - 29AK5162 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 5A, 150Deg C, 1.25W Rohs Compliant Rohm
29AK5162
Mosfet, P-Ch, 20V, 5A, 150Deg C, 1.25W Rohs Compliant Rohm 29AK5162
MOSFET, P-CH, 20V, 5A, 150DEG C, 1.25W ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 5A, 150DEG C, 1.25W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pch -20V -5A Si MOSFET

MOSFET Pch -20V -5A Si MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092633-RQ6C050BCTCR RQ6C050BCTCRCT-ND 278-RQ6C050BCTCR RQ6C050BCTCR RQ6C050BCTCR 29AK5162 RQ6C050BCTCR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6C050BCTCR Single FETs, MOSFETs 20V 5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 5A, 150Deg C, 1.25W Rohs Compliant Rohm MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
QG 10.4 nC
PD 1250 milliwatts 1.25 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data