MOSFET P-CH 20V 2A TUMT3 Product overview: RTF020P02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTF020P02TL can be used for catalog matching and distributor lookup.
P-Channel 20V 2A (Ta) 800mW (Ta) Surface Mount TUMT3
MOSFET P-CH 20V 2A TUMT3
MOSFET P-CH 20V 2A TUMT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RTF020P02TL | RTF020P02TLTR-ND | RTF020P02TL | 687-RTF020P02TL | RTF020P02TL |
| Product Name | 20V 2A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET P-CH 20V 2A TUMT3 | MOSFET |
| Polarity | P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||
| PD | 1 milliwatts | 800 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | Tape & Reel (TR) | 3-SMD, Flat Leads | 3-SMD, Flat Leads |