Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092625-RQ5A030APTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 2000pF @ 6V
Maximum Gate-Source Voltage: -8V
Maximum Rds On at Id,Vgs: 62 mOhm @ 3A, 4.5V
Alternative Parts (Cross-Reference): 2SJ621-T1B-AT; RZR025P01TL; RQ5A025ZPTL; RQ5A030APTL;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
MOSFET P-CH 12V 3A TSMT3 Product overview: RQ5A030APTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5A030APTL can be used for catalog matching and distributor lookup.
P-Channel 12V 3A (Ta) 1W (Ta) Surface Mount TSMT3
P-Channel 12V 3A (Ta) 1W (Ta) Surface Mount TSMT3
P-Channel 12V 3A (Ta) 1W (Ta) Surface Mount TSMT3
MOSFET P-CH 12V 3A TSMT3
MOSFET, P-CH, -12V, SOT-346T; Transistor Polarity:P Channel; Continuous Drain Current Id:3A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.044ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power Dissipation RoHS Compliant: Yes
MOSFET Transistor, P Channel, -3 A, -12 V, 0.044 ohm, -4.5 V, -1 V RoHS Compliant: Yes
MOSFET Pch -12V -3A Middle Power MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1092625-RQ5A030APTL | 278-RQ5A030APTL | RQ5A030APTLCT-ND | RQ5A030APTL | 82AC3047 | 71Y9248 | RQ5A030APTL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5A030APTL | 12V 3A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, -12V, Sot-346T; Transistor Polarity Rohm | Mosfet Transistor, P Channel, -3 A, -12 V, 0.044 Ohm, -4.5 V, -1 V Rohs Compliant Rohm | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | |||
| V(BR)DSS | 12 volts | ||||||
| PD | 1000 milliwatts | 1 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| Package Type | SOT3; TSMT3 | Tape & Reel (TR) | SC-96 | SC-96 | TO-3; SOT3 | TO-3 |