ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ5P010SNTL

Description
N-Channel 100V 1A (Ta) 700mW (Ta) Surface Mount TSMT3
Request a Quote Datasheet
Description
N-Channel 100V 1A (Ta) 700mW (Ta) Surface Mount TSMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ5P010SNTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5P010SNTLDKR-ND
Single FETs, MOSFETs RQ5P010SNTLDKR-ND
N-Channel 100V 1A (Ta) 700mW (Ta) Surface Mount TSMT3

N-Channel 100V 1A (Ta) 700mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RQ5P010SNTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5P010SNTLTR-ND
Single FETs, MOSFETs RQ5P010SNTLTR-ND
N-Channel 100V 1A (Ta) 700mW (Ta) Surface Mount TSMT3

N-Channel 100V 1A (Ta) 700mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RQ5P010SNTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5P010SNTLCT-ND
Single FETs, MOSFETs RQ5P010SNTLCT-ND
N-Channel 100V 1A (Ta) 700mW (Ta) Surface Mount TSMT3

N-Channel 100V 1A (Ta) 700mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324653-RQ5P010SNTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324653-RQ5P010SNTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324653-RQ5P010SNTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324653-RQ5P010SNTL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 1A Rds On (Max) @ Id, Vgs: 520mOhm @ 1A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 700mW Supplier Device Package: TSMT3 Gate Charge (Qg) (Max) @ Vgs: 3.5 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 140 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Case / Package: SC-96 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: RQ5P010SNTLCT,RQ5P01 0SNTLDKR,RQ5P010SNTL TR Base Product Number: RQ5P010 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324653-RQ5P010SNTL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 1A
Rds On (Max) @ Id, Vgs: 520mOhm @ 1A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 700mW
Supplier Device Package: TSMT3
Gate Charge (Qg) (Max) @ Vgs: 3.5 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 140 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-96
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: RQ5P010SNTLCT,RQ5P010SNTLDKR,RQ5P010SNTLTR
Base Product Number: RQ5P010
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
100V 1A MOSFET Transistor
278-RQ5P010SNTL
100V 1A MOSFET Transistor 278-RQ5P010SNTL
MOSFET N-CH 100V 1A TSMT3 Product overview: RQ5P010SNTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5P010SNTL can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 1A TSMT3 Product overview: RQ5P010SNTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5P010SNTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ5P010SNTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ5P010SNTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ5P010SNTL
MOSFET N-CH 100V 1A TSMT3

MOSFET N-CH 100V 1A TSMT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 100V 1A SMALL SIGNAL

MOSFET NCH 100V 1A SMALL SIGNAL

Buy Now Datasheet
Mosfet, N-Ch, 1A, 100V, Sot-346T; Transistor Polarity Rohm - 82AC3076 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1A, 100V, Sot-346T; Transistor Polarity Rohm
82AC3076
Mosfet, N-Ch, 1A, 100V, Sot-346T; Transistor Polarity Rohm 82AC3076
MOSFET, N-CH, 1A, 100V, SOT-346T; Transistor Polarity:N Channel; Continuous Drain Current Id:1A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 1A, 100V, SOT-346T; Transistor Polarity:N Channel; Continuous Drain Current Id:1A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
RQ5P010SN IS A MOSFET WITH G-S P - 687-RQ5P010SNTL - Utmel Electronic Limited
Hong Kong, China
RQ5P010SN IS A MOSFET WITH G-S P
687-RQ5P010SNTL
RQ5P010SN IS A MOSFET WITH G-S P 687-RQ5P010SNTL
RQ5P010SN IS A MOSFET WITH G-S P

RQ5P010SN IS A MOSFET WITH G-S P

Supplier's Site
Single FETs, MOSFETs - RQ5P010SNTL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ5P010SNTL
Single FETs, MOSFETs RQ5P010SNTL
MOSFET N-CH 100V 1A TSMT3

MOSFET N-CH 100V 1A TSMT3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ5P010SNTLDKR-ND 1324653-RQ5P010SNTL 278-RQ5P010SNTL RQ5P010SNTL RQ5P010SNTL 82AC3076 687-RQ5P010SNTL RQ5P010SNTL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 100V 1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 1A, 100V, Sot-346T; Transistor Polarity Rohm RQ5P010SN IS A MOSFET WITH G-S P Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SC-96 SOT3; SC-96 Tape & Reel (TR) SC-96 TO-3; SOT3 SC-96
PD 700 milliwatts 1 milliwatts 700 milliwatts 700 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRF2804S-7P - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-7
Packing Method Tube; Tube
View Details
8 suppliers