ROHM Semiconductor USA, LLC 20V 300MA MOSFET Transistor RUM003N02T2L

Description
MOSFET N-CH 20V 300MA VMT3 Product overview: RUM003N02T2L from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUM003N02T2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 300MA VMT3 Product overview: RUM003N02T2L from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUM003N02T2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 300MA MOSFET Transistor
278-RUM003N02T2L
20V 300MA MOSFET Transistor 278-RUM003N02T2L
MOSFET N-CH 20V 300MA VMT3 Product overview: RUM003N02T2L from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUM003N02T2L can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 300MA VMT3 Product overview: RUM003N02T2L from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUM003N02T2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RUM003N02T2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUM003N02T2LTR-ND
Single FETs, MOSFETs RUM003N02T2LTR-ND
N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount VMT3

N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount VMT3

Buy Now Datasheet
Single FETs, MOSFETs - RUM003N02T2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUM003N02T2LCT-ND
Single FETs, MOSFETs RUM003N02T2LCT-ND
N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount VMT3

N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount VMT3

Buy Now Datasheet
Single FETs, MOSFETs - RUM003N02T2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUM003N02T2LDKR-ND
Single FETs, MOSFETs RUM003N02T2LDKR-ND
N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount VMT3

N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount VMT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM003N02T2L - 027652-RUM003N02T2L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM003N02T2L
027652-RUM003N02T2L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM003N02T2L 027652-RUM003N02T2L
Manufacturer: Rohm Semiconductor Win Source Part Number: 027652-RUM003N02T2L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Family Name: RUM003N02 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 25pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 4V Alternative Parts (Cross-Reference): DMN2990UFZ-7B; DMN2990UFA-7B; RUM003N02; RZM002P02T2L; Introduction Date: December 04, 2007 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027652-RUM003N02T2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Family Name: RUM003N02
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Dimension: SOT-723
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 25pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 4V
Alternative Parts (Cross-Reference): DMN2990UFZ-7B; DMN2990UFA-7B; RUM003N02; RZM002P02T2L;
Introduction Date: December 04, 2007
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RUM003N02T2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RUM003N02T2L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RUM003N02T2L
MOSFET N-CH 20V 300MA VMT3

MOSFET N-CH 20V 300MA VMT3

Supplier's Site
Single FETs, MOSFETs - RUM003N02T2L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RUM003N02T2L
Single FETs, MOSFETs RUM003N02T2L
MOSFET N-CH 20V 300MA VMT3

MOSFET N-CH 20V 300MA VMT3

Supplier's Site
MOSFET N-CH 20V 300MA VMT3 - 687-RUM003N02T2L - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 300MA VMT3
687-RUM003N02T2L
MOSFET N-CH 20V 300MA VMT3 687-RUM003N02T2L
MOSFET N-CH 20V 300MA VMT3

MOSFET N-CH 20V 300MA VMT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Small Signal Single N-CH 20V .3A .15W

MOSFET Small Signal Single N-CH 20V .3A .15W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RUM003N02T2L RUM003N02T2LTR-ND 027652-RUM003N02T2L RUM003N02T2L RUM003N02T2L 687-RUM003N02T2L RUM003N02T2L
Product Name 20V 300MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM003N02T2L Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 20V 300MA VMT3 MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 4.00E-4 kS
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data