P-Channel 12V 7A (Ta) 700mW (Ta) Surface Mount TSMT8
P-Channel 12V 7A (Ta) 700mW (Ta) Surface Mount TSMT8
MOSFET P-CH 12V 7A TSMT8 Product overview: RQ1A070ZPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ1A070ZPTR can be used for catalog matching and distributor lookup.
MOSFET SW MOSFET MID PWR P-CH 12V -7A
MOSFET P-CH 12V 7A TSMT8
MOSFET P-CH 12V 7A TSMT8
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RQ1A070ZPTR-ND | 278-RQ1A070ZPTR | RQ1A070ZPTR | RQ1A070ZPTR | RQ1A070ZPTR |
| Product Name | Single FETs, MOSFETs | 12V 7A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | 8-SMD, Flat Leads | Tape & Reel (TR) | 8-SMD, Flat Lead | Surface Mount | |
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0120 kS | ||||
| PD | 1.5 milliwatts | 700 milliwatts |