Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092626-RQ5E025ATTCL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 2.7nC @ 4.5V
Max Input Capacitance: 220pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 91 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): SI2307CDS-T1-GE3; DMP3100L-7; DMP3100L;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
P-Channel 30V 2.5A (Ta) 1W (Tc) Surface Mount TSMT3
P-Channel 30V 2.5A (Ta) 1W (Tc) Surface Mount TSMT3
P-Channel 30V 2.5A (Ta) 1W (Tc) Surface Mount TSMT3
MOSFET P-CHANNEL 30V 2.5A TSMT3 Product overview: RQ5E025ATTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E025ATTCL can be used for catalog matching and distributor lookup.
MOSFET P-CHANNEL 30V 2.5A TSMT3
MOSFET, P-CH, -2.5A, -30V, SOT-346T; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes
MOSFET Pch -30V -2.5A Si MOSFET
MOSFET P-CHANNEL 30V 2.5A TSMT3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1092626-RQ5E025ATTCL | RQ5E025ATTCLTR-ND | 278-RQ5E025ATTCL | RQ5E025ATTCL | 82AC3055 | RQ5E025ATTCL | RQ5E025ATTCL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E025ATTCL | Single FETs, MOSFETs | P-Channel 30V 2.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, -2.5A, -30V, Sot-346T; Transistor Polarity Rohm | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | |||||
| QG | 2.7 nC | ||||||
| PD | 1000 milliwatts | 1 milliwatts | 1000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |