Manufacturer: Rohm Semiconductor
Win Source Part Number: 098612-RSS065N03TB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 6.1nC @ 5V
Max Input Capacitance: 430pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 6.5A 8SOP Product overview: RSS065N03TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS065N03TB can be used for catalog matching and distributor lookup.
N-Channel 30V 6.5A (Ta) 2W (Ta) Surface Mount 8-SOP
MOSFET TRANS MOSFET NCH 30V 6.5A 8PIN
MOSFET N-CH 30V 6.5A 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 098612-RSS065N03TB | 278-RSS065N03TB | RSS065N03TBTR-ND | RSS065N03TB | RSS065N03TB |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS065N03TB | 30V 6.5A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | ||||
| PD | 2000 milliwatts | 2 milliwatts |