MOSFET N-CH 30V 32A 8HSOP Product overview: RS1E320GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1E320GNTB can be used for catalog matching and distributor lookup.
N-Channel 30V 32A (Ta) 3W (Ta), 34.6W (Tc) Surface Mount 8-HSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 892342-RS1E320GNTB
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 32A (Ta) 3W (Ta), 34.6W (Tc) Surface Mount 8-HSOP
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RS1E
Categories: Discrete Semiconductor Products
Case / Package: 8-HSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: RS1E320GNTBCT, RS1E320GNTBTR, RS1E320GNTBDKR
MOSFET N-CH 30V 32A 8HSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RS1E320GNTB | RS1E320GNTBTR-ND | 892342-RS1E320GNTB | RS1E320GNTB | RS1E320GNTB |
| Product Name | 30V 32A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E320GNTB | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | ||||
| Transconductance | 0.0350 kS |