Manufacturer: Rohm Semiconductor
Win Source Part Number: 027475-RRL035P03TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 320mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT6
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 8nC @ 5V
Max Input Capacitance: 800pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 3.5A TUMT6 Product overview: RRL035P03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRL035P03TR can be used for catalog matching and distributor lookup.
P-Channel 30V 3.5A (Ta) 320mW (Ta) Surface Mount TUMT6
P-Channel 30V 3.5A (Ta) 320mW (Ta) Surface Mount TUMT6
P-Channel 30V 3.5A (Ta) 320mW (Ta) Surface Mount TUMT6
MOSFET P-CH 30V 3.5A TUMT6
MOSFET Trans MOSFET P-CH 30V 3.5A
MOSFET, P-CH, -30V, -3.5A, TUMT-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.036ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes
MOSFET P-CH 30V 3.5A TUMT6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 027475-RRL035P03TR | 278-RRL035P03TR | RRL035P03TR-ND | RRL035P03TR | RRL035P03TR | 10AC8935 | 687-RRL035P03TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRL035P03TR | 30V 3.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, P-Ch, -30V, -3.5A, Tumt-6; Transistor Polarity Rohm | MOSFET P-CH 30V 3.5A TUMT6 |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 320 milliwatts | 1 milliwatts | 320 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; TUMT6 | Tape & Reel (TR) | 6-SMD, Flat Leads | 6-SMD, Flat Leads | TO-3 |