ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ1E070RPTR

Description
P-Channel 30V 7A (Ta) 550mW (Ta) Surface Mount TSMT8
Request a Quote Datasheet
Description
P-Channel 30V 7A (Ta) 550mW (Ta) Surface Mount TSMT8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ1E070RPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ1E070RPTR-ND
Single FETs, MOSFETs RQ1E070RPTR-ND
P-Channel 30V 7A (Ta) 550mW (Ta) Surface Mount TSMT8

P-Channel 30V 7A (Ta) 550mW (Ta) Surface Mount TSMT8

Buy Now Datasheet
Single FETs, MOSFETs - RQ1E070RPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ1E070RPDKR-ND
Single FETs, MOSFETs RQ1E070RPDKR-ND
P-Channel 30V 7A (Ta) 550mW (Ta) Surface Mount TSMT8

P-Channel 30V 7A (Ta) 550mW (Ta) Surface Mount TSMT8

Buy Now Datasheet
Single FETs, MOSFETs - RQ1E070RPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ1E070RPCT-ND
Single FETs, MOSFETs RQ1E070RPCT-ND
P-Channel 30V 7A (Ta) 550mW (Ta) Surface Mount TSMT8

P-Channel 30V 7A (Ta) 550mW (Ta) Surface Mount TSMT8

Buy Now Datasheet
FETs - Single - RQ1E070RPTR - 803684-RQ1E070RPTR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - RQ1E070RPTR
803684-RQ1E070RPTR
FETs - Single - RQ1E070RPTR 803684-RQ1E070RPTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 803684-RQ1E070RPTR Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: TSMT8 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Temperature Range - Operating: 150°C Manufacturer Package: 8-SMD, Flat Lead Power Dissipation (Maximum): 550mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 17mOhm at 7A, 10V Gate Charge (Qg) (Maximum) at Vgs: 26nC at 5V Input Capacitance (Ciss) (Maximum) at Vds: 2700pF at 10V Current - Continuous Drain (Id) at 25°C: 7A Vgs(th) (Maximum) at Id: 2.5V at 1mA Maximum Vgs: ±20V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 803684-RQ1E070RPTR
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: TSMT8
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: 150°C
Manufacturer Package: 8-SMD, Flat Lead
Power Dissipation (Maximum): 550mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 17mOhm at 7A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 26nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds: 2700pF at 10V
Current - Continuous Drain (Id) at 25°C: 7A
Vgs(th) (Maximum) at Id: 2.5V at 1mA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
30V 7A MOSFET Transistor
278-RQ1E070RPTR
30V 7A MOSFET Transistor 278-RQ1E070RPTR
MOSFET P-CH 30V 7A TSMT8 Product overview: RQ1E070RPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ1E070RPTR can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 7A TSMT8 Product overview: RQ1E070RPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ1E070RPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -7A, Tsmt-8; Transistor Polarity Rohm - 10AC8915 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -7A, Tsmt-8; Transistor Polarity Rohm
10AC8915
Mosfet, P-Ch, -30V, -7A, Tsmt-8; Transistor Polarity Rohm 10AC8915
MOSFET, P-CH, -30V, -7A, TSMT-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-7A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -7A, TSMT-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-7A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ1E070RPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ1E070RPTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ1E070RPTR
MOSFET P-CH 30V 7A TSMT8

MOSFET P-CH 30V 7A TSMT8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MID PWR MOSFET SER

MOSFET MID PWR MOSFET SER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ1E070RPTR-ND 803684-RQ1E070RPTR 278-RQ1E070RPTR 10AC8915 RQ1E070RPTR RQ1E070RPTR
Product Name Single FETs, MOSFETs FETs - Single - RQ1E070RPTR 30V 7A MOSFET Transistor Mosfet, P-Ch, -30V, -7A, Tsmt-8; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel
Package Type 8-SMD, Flat Leads SOT3 Tape & Reel (TR) TO-3 8-SMD, Flat Lead
QG 26 nC
PD 550 milliwatts 1.5 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data