ROHM Semiconductor USA, LLC 30V 13A MOSFET Transistor RQ3E130BNTB

Description
MOSFET N-CH 30V 13A 8HSMT Product overview: RQ3E130BNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E130BNTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 13A 8HSMT Product overview: RQ3E130BNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E130BNTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 13A MOSFET Transistor
278-RQ3E130BNTB
30V 13A MOSFET Transistor 278-RQ3E130BNTB
MOSFET N-CH 30V 13A 8HSMT Product overview: RQ3E130BNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E130BNTB can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13A 8HSMT Product overview: RQ3E130BNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E130BNTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E130BNTB - 1092620-RQ3E130BNTB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E130BNTB
1092620-RQ3E130BNTB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E130BNTB 1092620-RQ3E130BNTB
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092620-RQ3E130BNTB Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HSMT (3.2x3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1900pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 13A, 10V Alternative Parts (Cross-Reference): AON7524; RQ3E150GNTB; STL23NS3LLH7; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Portable Devices, Metering, Test & Measurement, Medical

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092620-RQ3E130BNTB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HSMT (3.2x3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1900pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): AON7524; RQ3E150GNTB; STL23NS3LLH7;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Portable Devices, Metering, Test & Measurement, Medical

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E130BNTBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E130BNTBCT-ND
Single FETs, MOSFETs RQ3E130BNTBCT-ND
N-Channel 30V 13A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 13A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E130BNTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E130BNTBDKR-ND
Single FETs, MOSFETs RQ3E130BNTBDKR-ND
N-Channel 30V 13A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 13A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E130BNTBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E130BNTBTR-ND
Single FETs, MOSFETs RQ3E130BNTBTR-ND
N-Channel 30V 13A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 13A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ3E130BNTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ3E130BNTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ3E130BNTB
MOSFET N-CH 30V 13A 8HSMT

MOSFET N-CH 30V 13A 8HSMT

Supplier's Site
Mosfet, N-Ch, 30V, 39A, 150Deg C, 16W; Transistor Polarity Rohm - 82AC3043 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 39A, 150Deg C, 16W; Transistor Polarity Rohm
82AC3043
Mosfet, N-Ch, 30V, 39A, 150Deg C, 16W; Transistor Polarity Rohm 82AC3043
MOSFET, N-CH, 30V, 39A, 150DEG C, 16W; Transistor Polarity:N Channel; Continuous Drain Current Id:39A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0044ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 39A, 150DEG C, 16W; Transistor Polarity:N Channel; Continuous Drain Current Id:39A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0044ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 4.5V Drive Nch MOSFET

MOSFET 4.5V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RQ3E130BNTB 1092620-RQ3E130BNTB RQ3E130BNTBCT-ND RQ3E130BNTB 82AC3043 RQ3E130BNTB
Product Name 30V 13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E130BNTB Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 39A, 150Deg C, 16W; Transistor Polarity Rohm MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0140 kS
PD 2 milliwatts 2000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details