ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM001L02T2CL RUM001L02T2CL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 097674-RUM001L02T2CL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Family Name: RUM001L02 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1V @ 100μA Max Input Capacitance: 7.1pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 100mA, 4.5V Alternative Parts (Cross-Reference): SSM3K16TE(TE85L,F); SSM3K16TE(TE85L); SSM3K16TE(BRA); ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 097674-RUM001L02T2CL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Family Name: RUM001L02 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1V @ 100μA Max Input Capacitance: 7.1pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 100mA, 4.5V Alternative Parts (Cross-Reference): SSM3K16TE(TE85L,F); SSM3K16TE(TE85L); SSM3K16TE(BRA); ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM001L02T2CL - 097674-RUM001L02T2CL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM001L02T2CL
097674-RUM001L02T2CL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM001L02T2CL 097674-RUM001L02T2CL
Manufacturer: Rohm Semiconductor Win Source Part Number: 097674-RUM001L02T2CL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Family Name: RUM001L02 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1V @ 100μA Max Input Capacitance: 7.1pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 100mA, 4.5V Alternative Parts (Cross-Reference): SSM3K16TE(TE85L,F); SSM3K16TE(TE85L); SSM3K16TE(BRA); ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 097674-RUM001L02T2CL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Family Name: RUM001L02
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Dimension: SOT-723
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1V @ 100μA
Max Input Capacitance: 7.1pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 100mA, 4.5V
Alternative Parts (Cross-Reference): SSM3K16TE(TE85L,F); SSM3K16TE(TE85L); SSM3K16TE(BRA);
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 1246838P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1246838P
MOSFETs 1246838P
MOSFET,N-channel,20V ,100mA,SOT723

MOSFET,N-channel,20V,100mA,SOT723

Supplier's Site
MOSFETs - 1246838 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1246838
MOSFETs 1246838
MOSFET,N-channel,20V ,100mA,SOT723

MOSFET,N-channel,20V,100mA,SOT723

Supplier's Site
Singapore, Singapore
20V 100MA MOSFET Transistor
278-RUM001L02T2CL
20V 100MA MOSFET Transistor 278-RUM001L02T2CL
MOSFET N-CH 20V 100MA VMT3 Product overview: RUM001L02T2CL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUM001L02T2CL can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 100MA VMT3 Product overview: RUM001L02T2CL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUM001L02T2CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RUM001L02T2CLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUM001L02T2CLTR-ND
Single FETs, MOSFETs RUM001L02T2CLTR-ND
N-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VMT3

N-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VMT3

Buy Now Datasheet
Single FETs, MOSFETs - RUM001L02T2CLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUM001L02T2CLCT-ND
Single FETs, MOSFETs RUM001L02T2CLCT-ND
N-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VMT3

N-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VMT3

Buy Now Datasheet
Single FETs, MOSFETs - RUM001L02T2CLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUM001L02T2CLDKR-ND
Single FETs, MOSFETs RUM001L02T2CLDKR-ND
N-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VMT3

N-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RUM001L02T2CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RUM001L02T2CL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RUM001L02T2CL
MOSFET N-CH 20V 100MA VMT3

MOSFET N-CH 20V 100MA VMT3

Supplier's Site
Single FETs, MOSFETs - RUM001L02T2CL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RUM001L02T2CL
Single FETs, MOSFETs RUM001L02T2CL
MOSFET N-CH 20V 100MA VMT3

MOSFET N-CH 20V 100MA VMT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 1.2V DRIVE NCH MOSFET

MOSFET 1.2V DRIVE NCH MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 20V, 0.1A, Vmt; Transistor Polarity Rohm - 10AC8981 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.1A, Vmt; Transistor Polarity Rohm
10AC8981
Mosfet, N-Ch, 20V, 0.1A, Vmt; Transistor Polarity Rohm 10AC8981
MOSFET, N-CH, 20V, 0.1A, VMT; Transistor Polarity:N Channel; Continuous Drain Current Id:100mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):2.5ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 20V, 0.1A, VMT; Transistor Polarity:N Channel; Continuous Drain Current Id:100mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):2.5ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
RUM001L02T2CL
Triode/MOS Tube/Transistor >> MOSFETs RUM001L02T2CL
20V 100mA 150mW 3.5Ω@4.5V,100mA 1V@100uA N Channel SOT-723 MOSFETs ROHS

20V 100mA 150mW 3.5Ω@4.5V,100mA 1V@100uA N Channel SOT-723 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 097674-RUM001L02T2CL 1246838P 1246838 278-RUM001L02T2CL RUM001L02T2CLTR-ND RUM001L02T2CL RUM001L02T2CL RUM001L02T2CL 10AC8981 RUM001L02T2CL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM001L02T2CL MOSFETs MOSFETs 20V 100MA MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 20V, 0.1A, Vmt; Transistor Polarity Rohm Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; VMT3 SOT-723 Sot-723 Tape & Reel (TR) SOT-723 SOT-723 SOT-723 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040B3 - Acme Chip Technology Co., Limited
Specs
Package Type Surface Mount
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details