Win Source Part Number: 1088917-RQ1E075XNTCR
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta)
Rds On (Max) @ Id, Vgs: 17mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 1.1W (Ta)
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: TSMT8
Gate Charge (Qg) (Max) @ Vgs: 6.8 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: RQ1E075XNTCRDKR,RQ1E
Base Product Number: RQ1E075
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
N-Channel 30V 7.5A (Ta) 1.1W (Ta) Surface Mount TSMT8
N-Channel 30V 7.5A (Ta) 1.1W (Ta) Surface Mount TSMT8
MOSFET N-CH 30V 7.5A TSMT8
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1088917-RQ1E075XNTCR | RQ1E075XNTCRTR-ND | RQ1E075XNTCR | RQ1E075XNTCR |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |