MOSFET P-CH 12V 7A TSMT8 Product overview: RQ1A070APTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ1A070APTR can be used for catalog matching and distributor lookup.
P-Channel 12V 7A (Ta) 550mW (Ta) Surface Mount TSMT8
P-Channel 12V 7A (Ta) 550mW (Ta) Surface Mount TSMT8
P-Channel 12V 7A (Ta) 550mW (Ta) Surface Mount TSMT8
Manufacturer: Rohm Semiconductor
Win Source Part Number: 932404-RQ1A070APTR
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 12 V 7A (Ta) 550mW (Ta) Surface Mount TSMT8
Package: 8-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ1A070
Categories: Discrete Semiconductor Products
Case / Package: TSMT8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 846-RQ1A070APCT, 846-RQ1A070APTR, 846-RQ1A070APDKR, RQ1A070APTR-ND
MOSFET P-CH 12V 7A TSMT8
MOSFET P-CH 12V 7A TSMT8
MOSFET Trans MOSFET P-CH 12V 7A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RQ1A070APTR | 846-RQ1A070APDKR-ND | 932404-RQ1A070APTR | RQ1A070APTR | RQ1A070APTR | RQ1A070APTR |
| Product Name | 12V 7A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ1A070APTR | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0110 kS | |||||
| PD | 1.5 milliwatts | 550 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |