Rectron Semiconductor Inc. MOSFET RM12N650IP-T

Description
MOSFET D-PAK MOSFET
Description
MOSFET D-PAK MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The RM12N650IP is an N-channel super junction MOSFET in a TO-251 package, designed for AC-DC SMPS applications such as power factor correction and uninterruptible power supplies. It has a drain-source voltage rating of 650 V, a continuous drain current of 7 A at 100°C, and a typical on-resistance of 290 mΩ. The device features ultra-low gate charge, is 100% avalanche tested with single pulse avalanche energy of 144 mJ, and is RoHS compliant. Maximum power dissipation is 101 W at 25°C, derating at 0.97 W/°C above 25°C.

Datasheet Summary
Powered by GS/AI

The RM12N650IP is an N-channel super junction MOSFET in a TO-251 package, designed for AC-DC SMPS applications such as power factor correction and uninterruptible power supplies. It has a drain-source voltage rating of 650 V, a continuous drain current of 7 A at 100°C, and a typical on-resistance of 290 mΩ. The device features ultra-low gate charge, is 100% avalanche tested with single pulse avalanche energy of 144 mJ, and is RoHS compliant. Maximum power dissipation is 101 W at 25°C, derating at 0.97 W/°C above 25°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET D-PAK MOSFET

MOSFET D-PAK MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RM12N650IP-T
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 100 V, 82.5 mΩ standard level MOSFET - BUK7K89-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 13000 milliamps
View Details
7 suppliers
CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers
MOSFETs - 1333362P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details