ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1C002ZPTCL RU1C002ZPTCL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1093064-RU1C002ZPTCL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3F Dimension: SC-85 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 1V @ 100μA Max Gate Charge: 1.4nC @ 4.5V Max Input Capacitance: 115pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1093064-RU1C002ZPTCL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3F Dimension: SC-85 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 1V @ 100μA Max Gate Charge: 1.4nC @ 4.5V Max Input Capacitance: 115pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1C002ZPTCL - 1093064-RU1C002ZPTCL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1C002ZPTCL
1093064-RU1C002ZPTCL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1C002ZPTCL 1093064-RU1C002ZPTCL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1093064-RU1C002ZPTCL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3F Dimension: SC-85 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 1V @ 100μA Max Gate Charge: 1.4nC @ 4.5V Max Input Capacitance: 115pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1093064-RU1C002ZPTCL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3F
Dimension: SC-85
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 1V @ 100μA
Max Gate Charge: 1.4nC @ 4.5V
Max Input Capacitance: 115pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 200MA MOSFET Transistor
278-RU1C002ZPTCL
20V 200MA MOSFET Transistor 278-RU1C002ZPTCL
MOSFET P-CH 20V 200MA UMT3F Product overview: RU1C002ZPTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RU1C002ZPTCL can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 200MA UMT3F Product overview: RU1C002ZPTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RU1C002ZPTCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RU1C002ZPTCLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RU1C002ZPTCLDKR-ND
Single FETs, MOSFETs RU1C002ZPTCLDKR-ND
P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount UMT3F

P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount UMT3F

Buy Now Datasheet
Single FETs, MOSFETs - RU1C002ZPTCLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RU1C002ZPTCLCT-ND
Single FETs, MOSFETs RU1C002ZPTCLCT-ND
P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount UMT3F

P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount UMT3F

Buy Now Datasheet
Single FETs, MOSFETs - RU1C002ZPTCLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RU1C002ZPTCLTR-ND
Single FETs, MOSFETs RU1C002ZPTCLTR-ND
P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount UMT3F

P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount UMT3F

Buy Now Datasheet
MOSFETs - 1246835P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1246835P
MOSFETs 1246835P
MOSFET,P-channel,20V ,200mA,SOT323FL

MOSFET,P-channel,20V,200mA,SOT323FL

Supplier's Site
MOSFETs - 1246835 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1246835
MOSFETs 1246835
MOSFET,P-channel,20V ,200mA,SOT323FL

MOSFET,P-channel,20V,200mA,SOT323FL

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RU1C002ZPTCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RU1C002ZPTCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RU1C002ZPTCL
MOSFET P-CH 20V 200MA UMT3F

MOSFET P-CH 20V 200MA UMT3F

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
RU1C002ZPTCL
Triode/MOS Tube/Transistor >> MOSFETs RU1C002ZPTCL
SOT-323-3 MOSFETs ROHS

SOT-323-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 4V Drive Pch MOSFET Drive Pch

MOSFET 4V Drive Pch MOSFET Drive Pch

Buy Now Datasheet
MOSFET P-CH 20V 0.2A UMT3F - 687-RU1C002ZPTCL - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 0.2A UMT3F
687-RU1C002ZPTCL
MOSFET P-CH 20V 0.2A UMT3F 687-RU1C002ZPTCL
MOSFET P-CH 20V 0.2A UMT3F

MOSFET P-CH 20V 0.2A UMT3F

Supplier's Site
Single FETs, MOSFETs - RU1C002ZPTCL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RU1C002ZPTCL
Single FETs, MOSFETs RU1C002ZPTCL
MOSFET P-CH 20V 200MA UMT3F

MOSFET P-CH 20V 200MA UMT3F

Supplier's Site Datasheet
Mosfet, P-Ch, -20V, -0.2A, Sot-323Fl; Transistor Polarity Rohm - 10AC8988 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -0.2A, Sot-323Fl; Transistor Polarity Rohm
10AC8988
Mosfet, P-Ch, -20V, -0.2A, Sot-323Fl; Transistor Polarity Rohm 10AC8988
MOSFET, P-CH, -20V, -0.2A, SOT-323FL; Transistor Polarity:P Channel; Continuous Drain Current Id:-200mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -0.2A, SOT-323FL; Transistor Polarity:P Channel; Continuous Drain Current Id:-200mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1093064-RU1C002ZPTCL 278-RU1C002ZPTCL RU1C002ZPTCLDKR-ND 1246835P 1246835 RU1C002ZPTCL RU1C002ZPTCL RU1C002ZPTCL 687-RU1C002ZPTCL RU1C002ZPTCL 10AC8988
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1C002ZPTCL 20V 200MA MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET MOSFET P-CH 20V 0.2A UMT3F Single FETs, MOSFETs Mosfet, P-Ch, -20V, -0.2A, Sot-323Fl; Transistor Polarity Rohm
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; UMT3F Tape & Reel (TR) SC-85 SOT323; SOT-323 SOT323; Sot-323fl SC-85 SOT323 SC-85 TO-3; SOT3; SOT323
Unlock Full Specs
to access all available technical data