ROHM Semiconductor USA, LLC 20V 200MA MOSFET Transistor RTM002P02T2L

Description
MOSFET P-CH 20V 200MA VMT3 Product overview: RTM002P02T2L from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTM002P02T2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 200MA VMT3 Product overview: RTM002P02T2L from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTM002P02T2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 200MA MOSFET Transistor
278-RTM002P02T2L
20V 200MA MOSFET Transistor 278-RTM002P02T2L
MOSFET P-CH 20V 200MA VMT3 Product overview: RTM002P02T2L from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTM002P02T2L can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 200MA VMT3 Product overview: RTM002P02T2L from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTM002P02T2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RTM002P02T2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RTM002P02T2LTR-ND
Single FETs, MOSFETs RTM002P02T2LTR-ND
P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount VMT3

P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount VMT3

Buy Now Datasheet
Single FETs, MOSFETs - RTM002P02T2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RTM002P02T2LCT-ND
Single FETs, MOSFETs RTM002P02T2LCT-ND
P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount VMT3

P-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount VMT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTM002P02T2L - 027634-RTM002P02T2L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTM002P02T2L
027634-RTM002P02T2L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTM002P02T2L 027634-RTM002P02T2L
Manufacturer: Rohm Semiconductor Win Source Part Number: 027634-RTM002P02T2L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 50pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027634-RTM002P02T2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Dimension: SOT-723
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 50pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH 20V 200MA

MOSFET P-CH 20V 200MA

Buy Now
Mosfet, P Channel, 20V, 0.2A, Vmt3; Channel Type Rohm - 28W2067 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 20V, 0.2A, Vmt3; Channel Type Rohm
28W2067
Mosfet, P Channel, 20V, 0.2A, Vmt3; Channel Type Rohm 28W2067
MOSFET, P CHANNEL, 20V, 0.2A, VMT3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

MOSFET, P CHANNEL, 20V, 0.2A, VMT3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - RTM002P02T2L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RTM002P02T2L
Single FETs, MOSFETs RTM002P02T2L
MOSFET P-CH 20V 200MA VMT3

MOSFET P-CH 20V 200MA VMT3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RTM002P02T2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RTM002P02T2L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RTM002P02T2L
MOSFET P-CH 20V 200MA VMT3

MOSFET P-CH 20V 200MA VMT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RTM002P02T2L RTM002P02T2LTR-ND 027634-RTM002P02T2L RTM002P02T2L 28W2067 RTM002P02T2L RTM002P02T2L
Product Name 20V 200MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTM002P02T2L MOSFET Mosfet, P Channel, 20V, 0.2A, Vmt3; Channel Type Rohm Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT-723 SOT3; VMT3 TO-3 SOT-723 SOT-723
Unlock Full Specs
to access all available technical data