ROHM Semiconductor USA, LLC Single FETs, MOSFETs RUS100N02TB

Description
N-Channel 20V 10A (Ta) 2W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet
Description
N-Channel 20V 10A (Ta) 2W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RUS100N02TBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUS100N02TBCT-ND
Single FETs, MOSFETs RUS100N02TBCT-ND
N-Channel 20V 10A (Ta) 2W (Ta) Surface Mount 8-SOP

N-Channel 20V 10A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - RUS100N02TBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUS100N02TBTR-ND
Single FETs, MOSFETs RUS100N02TBTR-ND
N-Channel 20V 10A (Ta) 2W (Ta) Surface Mount 8-SOP

N-Channel 20V 10A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Singapore, Singapore
20V 10A MOSFET Transistor
278-RUS100N02TB
20V 10A MOSFET Transistor 278-RUS100N02TB
MOSFET N-CH 20V 10A 8SOP Product overview: RUS100N02TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUS100N02TB can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 10A 8SOP Product overview: RUS100N02TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUS100N02TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUS100N02TB - 1093094-RUS100N02TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUS100N02TB
1093094-RUS100N02TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUS100N02TB 1093094-RUS100N02TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 1093094-RUS100N02TB Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 24nC @ 4.5V Max Input Capacitance: 2250pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 12 mOhm @ 10A, 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1093094-RUS100N02TB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 24nC @ 4.5V
Max Input Capacitance: 2250pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 12 mOhm @ 10A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet Transistor, N Channel, 10 A, 20 V, 0.008 Ohm, 4.5 V, 1 V Rohs Compliant Rohm - 71Y9257 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 10 A, 20 V, 0.008 Ohm, 4.5 V, 1 V Rohs Compliant Rohm
71Y9257
Mosfet Transistor, N Channel, 10 A, 20 V, 0.008 Ohm, 4.5 V, 1 V Rohs Compliant Rohm 71Y9257
MOSFET Transistor, N Channel, 10 A, 20 V, 0.008 ohm, 4.5 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 10 A, 20 V, 0.008 ohm, 4.5 V, 1 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RUS100N02TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RUS100N02TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RUS100N02TB
MOSFET N-CH 20V 10A 8SOP

MOSFET N-CH 20V 10A 8SOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1.5V Drive Nch MOSFET

MOSFET 1.5V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RUS100N02TBCT-ND 278-RUS100N02TB 1093094-RUS100N02TB 71Y9257 RUS100N02TB RUS100N02TB
Product Name Single FETs, MOSFETs 20V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUS100N02TB Mosfet Transistor, N Channel, 10 A, 20 V, 0.008 Ohm, 4.5 V, 1 V Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOP TO-3 8-SOIC (0.154, 3.90mm Width)
MOSFET Operating Mode Enhancement
Transconductance 0.0150 kS
Unlock Full Specs
to access all available technical data