ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A025APT2CR RW1A025APT2CR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027661-RW1A025APT2CR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-WEMT Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 16nC @ 4.5V Max Input Capacitance: 2000pF @ 6V Maximum Gate-Source Voltage: -8V Maximum Rds On at Id,Vgs: 62 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027661-RW1A025APT2CR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-WEMT Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 16nC @ 4.5V Max Input Capacitance: 2000pF @ 6V Maximum Gate-Source Voltage: -8V Maximum Rds On at Id,Vgs: 62 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A025APT2CR - 027661-RW1A025APT2CR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A025APT2CR
027661-RW1A025APT2CR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A025APT2CR 027661-RW1A025APT2CR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027661-RW1A025APT2CR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-WEMT Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 16nC @ 4.5V Max Input Capacitance: 2000pF @ 6V Maximum Gate-Source Voltage: -8V Maximum Rds On at Id,Vgs: 62 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027661-RW1A025APT2CR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 400mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-WEMT
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 2000pF @ 6V
Maximum Gate-Source Voltage: -8V
Maximum Rds On at Id,Vgs: 62 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 2.5A MOSFET Transistor
278-RW1A025APT2CR
12V 2.5A MOSFET Transistor 278-RW1A025APT2CR
MOSFET P-CH 12V 2.5A WEMT6 Product overview: RW1A025APT2CR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RW1A025APT2CR can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 2.5A WEMT6 Product overview: RW1A025APT2CR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RW1A025APT2CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 846-RW1A025APT2CRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RW1A025APT2CRTR-ND
Single FETs, MOSFETs 846-RW1A025APT2CRTR-ND
MOSFET P-CH 12V 2.5A WEMT6

MOSFET P-CH 12V 2.5A WEMT6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RW1A025APT2CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RW1A025APT2CR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RW1A025APT2CR
MOSFET P-CH 12V 2.5A WEMT6

MOSFET P-CH 12V 2.5A WEMT6

Supplier's Site
Mosfet, P-Ch, -12V, -2.5A, Sot-563T; Transistor Polarity Rohm - 10AC8995 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -12V, -2.5A, Sot-563T; Transistor Polarity Rohm
10AC8995
Mosfet, P-Ch, -12V, -2.5A, Sot-563T; Transistor Polarity Rohm 10AC8995
MOSFET, P-CH, -12V, -2.5A, SOT-563T; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.044ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -12V, -2.5A, SOT-563T; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.044ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 1.5V Drive Pch MOSFET

MOSFET 1.5V Drive Pch MOSFET

Buy Now Datasheet
MOSFET P-CH 12V 2.5A WEMT6 - 687-RW1A025APT2CR - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 12V 2.5A WEMT6
687-RW1A025APT2CR
MOSFET P-CH 12V 2.5A WEMT6 687-RW1A025APT2CR
MOSFET P-CH 12V 2.5A WEMT6

MOSFET P-CH 12V 2.5A WEMT6

Supplier's Site
Single FETs, MOSFETs - RW1A025APT2CR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RW1A025APT2CR
Single FETs, MOSFETs RW1A025APT2CR
MOSFET P-CH 12V 2.5A WEMT6

MOSFET P-CH 12V 2.5A WEMT6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 027661-RW1A025APT2CR 278-RW1A025APT2CR 846-RW1A025APT2CRTR-ND RW1A025APT2CR 10AC8995 RW1A025APT2CR 687-RW1A025APT2CR RW1A025APT2CR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A025APT2CR 12V 2.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -12V, -2.5A, Sot-563T; Transistor Polarity Rohm MOSFET MOSFET P-CH 12V 2.5A WEMT6 Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-CHANNEL P-Channel; P-Channel
V(BR)DSS 12 volts 12 volts
PD 400 milliwatts 400 milliwatts 400 milliwatts 400 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; 6-WEMT Tape & Reel (TR) 6-SMD, Flat Leads 6-SMD, Flat Leads TO-3 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data