MOSFET N-CH 30V 24A 8HSOP Product overview: RS1E240GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1E240GNTB can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 892339-RS1E240GNTB
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 24A (Ta) 3W (Ta), 27.4W (Tc) Surface Mount 8-HSOP
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS1E
Categories: Discrete Semiconductor Products
Case / Package: 8-HSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: RS1E240GNTBDKR, RS1E240GNTBCT, RS1E240GNTBTR
N-Channel 30V 24A (Ta) 3W (Ta), 27.4W (Tc) Surface Mount 8-HSOP
N-Channel 30V 24A (Ta) 3W (Ta), 27.4W (Tc) Surface Mount 8-HSOP
N-Channel 30V 24A (Ta) 3W (Ta), 27.4W (Tc) Surface Mount 8-HSOP
MOSFET N-CH 30V 24A 8HSOP
MOSFET N-CH 30V 24A 8HSOP
MOSFET, N-CH, 30V, 72A, 150DEG C, 27W; Transistor Polarity:N Channel; Continuous Drain Current Id:72A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RS1E240GNTB | 892339-RS1E240GNTB | RS1E240GNTBCT-ND | RS1E240GNTB | RS1E240GNTB | RS1E240GNTB | 82AC3082 |
| Product Name | 30V 24A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E240GNTB | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 30V, 72A, 150Deg C, 27W; Transistor Polarity Rohm |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0215 kS | ||||||
| PD | 27 milliwatts | 3000 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |