The RTR020N05HZG is an N-channel MOSFET with a maximum drain-source voltage of 45V and a continuous drain current rating of ±2.0A. It features a low on-resistance of up to 180mΩ, making it suitable for applications requiring efficient switching performance. The device has a power dissipation capability of 1.0W and operates within a junction temperature range of -55°C to +150°C. It is housed in a compact TSMT3 package, which is advantageous for space-constrained designs. The MOSFET is RoHS compliant and includes a built-in gate-source protection diode. It is also AEC-Q101 qualified, indicating suitability for automotive applications. The part is supplied in embossed tape packaging, with a minimum order quantity of 3000 pieces.
N-Channel 45V 2A (Ta) 700mW (Ta) Surface Mount TSMT3
N-Channel 45V 2A (Ta) 700mW (Ta) Surface Mount TSMT3
N-Channel 45V 2A (Ta) 700mW (Ta) Surface Mount TSMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 892627-RTR020N05HZGT
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 45 V 2A (Ta) 700mW (Ta) Surface Mount TSMT3
Package: SC-96
Package: Reel - TR
Mounting: Surface Mount
Family Name: RTR020
Categories: Discrete Semiconductor Products
Case / Package: TSMT3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 846-RTR020N05HZGTLDK
MOSFET N-CH 45V 2A TSMT3 Product overview: RTR020N05HZGTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTR020N05HZGTL can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 45V, 2A, 150DEG C, 1W ROHS COMPLIANT: YES
MOSFET N-CH 45V 2A TSMT3
MOSFET Nch 45V 2A Small Signal MOSFET. RTR020N05HZG is the high reliability Automotive MOSFET, suitable for switching application.
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-RTR020N05HZGTLDKR-ND | 2643870P | 892627-RTR020N05HZGTL | 278-RTR020N05HZGTL | 40AH1218 | RTR020N05HZGTL | RTR020N05HZGTL |
| Product Name | Single FETs, MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTR020N05HZGTL | 45V 2A MOSFET Transistor | Mosfet, N-Ch, 45V, 2A, 150Deg C, 1W Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||||
| Package Type | SC-96 | SOT-346 | SOT3; TSMT3 | Tape & Reel (TR) | TO-3 | SC-96 | |
| Transistor Grade / Operating Range | Automotive | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| MOSFET Operating Mode | Enhancement |