The RV2C002UNT2L is an N-channel MOSFET designed for small signal applications, featuring a maximum drain-source voltage (VDS) of 20V and a continuous drain current (ID) of ±180mA. It has a maximum power dissipation of 100mW and an on-resistance (RDS(on)) of up to 2.0Ω. The device is packaged in a compact VML1006 surface mount format, making it suitable for space-constrained designs. This MOSFET is RoHS compliant, halogen-free, and features low on-resistance, which contributes to efficient performance in switching applications. The operating junction temperature can reach up to 150°C, with a storage temperature range from -55°C to +150°C. The product is supplied in embossed tape with a quantity of 8000 pieces per reel, facilitating automated assembly processes. Engineers considering this component should note its limited supply and demand status, as well as its high popularity in the market. The estimated production lead time is approximately 15 weeks.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 892643-RV2C002UNT2L
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 20 V 180mA (Ta) 100mW (Ta) Surface Mount VML1006
Package: SC-101, SOT-883
Package: Reel - TR
Mounting: Surface Mount
Family Name: RV2C002
Categories: Discrete Semiconductor Products
Case / Package: VML1006
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: RV2C002UNT2LTR, RV2C002UNT2LCT, RV2C002UNT2LDKR
N-Channel 20V 180mA (Ta) 100mW (Ta) Surface Mount VML1006
N-Channel 20V 180mA (Ta) 100mW (Ta) Surface Mount VML1006
N-Channel 20V 180mA (Ta) 100mW (Ta) Surface Mount VML1006
MOSFET N-CH 20V 180MA DFN1006-3 Product overview: RV2C002UNT2L from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RV2C002UNT2L can be used for catalog matching and distributor lookup.
MOSFET Transistor, N Channel, 180 mA, 20 V, 1.4 ohm, 4.5 V, 1 V RoHS Compliant: Yes
MOSFET N-CH 20V 180MA DFN1006-3
MOSFET N-CH 20V 180MA DFN1006-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 892643-RV2C002UNT2L | RV2C002UNT2LCT-ND | 278-RV2C002UNT2L | 71Y9259 | RV2C002UNT2L | RV2C002UNT2L | RV2C002UNT2L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RV2C002UNT2L | Single FETs, MOSFETs | 20V 180MA MOSFET Transistor | Mosfet Transistor, N Channel, 180 Ma, 20 V, 1.4 Ohm, 4.5 V, 1 V Rohs Compliant Rohm | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; VML1006 | SC-101, SOT-883 | Tape & Reel (TR) | TO-3 | SC-101, SOT-883 | SC-101, SOT-883 | |
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 1.10E-4 kS |