Manufacturer: Rohm Semiconductor
Win Source Part Number: 027633-RTL035N03TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT6
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 6.4nC @ 4.5V
Max Input Capacitance: 350pF @ 10V
Maximum Gate-Source Voltage: 12V
Maximum Rds On at Id,Vgs: 56 mOhm @ 3.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 3.5A TUMT6 Product overview: RTL035N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTL035N03TR can be used for catalog matching and distributor lookup.
N-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6
N-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6
N-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6
MOSFET N-CH 30V 3.5A TUMT6
MOSFET N-CH 30V 3.5A TUMT6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 027633-RTL035N03TR | 278-RTL035N03TR | RTL035N03DKR-ND | RTL035N03TR | RTL035N03TR | RTL035N03TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTL035N03TR | 30V 3.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 1000 milliwatts | 1 milliwatts | 1000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3; TUMT6 | Tape & Reel (TR) | 6-SMD, Flat Leads | 6-SMD, Flat Leads | 6-SMD, Flat Leads |