MOSFET P-CH 20V 2A TSMT3 Product overview: RTR020P02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTR020P02TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027641-RTR020P02TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 4.9nC @ 4.5V
Max Input Capacitance: 430pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 135 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
P-Channel 20V 2A (Ta) 1W (Ta) Surface Mount TSMT3
MOSFET P-CH 20V 2A TSMT3
MOSFET P-CH 20V 2A TSMT3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RTR020P02TL | 027641-RTR020P02TL | RTR020P02TLTR-ND | RTR020P02TL | RTR020P02TL | RTR020P02TL |
| Product Name | 20V 2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTR020P02TL | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0012 kS | |||||
| PD | 1 milliwatts | 1000 milliwatts | 1000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |