The RM185N30DF is an N-channel Super Trench power MOSFET designed for high-frequency switching and synchronous rectification. It is packaged in a DFN5X6-8L case and operates at a maximum junction temperature of 150°C. The device has a drain-source voltage rating of 30 V and a continuous drain current of 185 A at 25°C, dropping to 140 A at 100°C. Its typical on-state resistance is 1.1 mΩ at VGS = 10 V and 1.45 mΩ at VGS = 4.5 V. The MOSFET is 100% UIS tested and features a total gate charge of 125 to 140 nC. It meets a maximum power dissipation of 95 W with a derating factor of 0.76 W/°C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RM185N30DF |
| Product Name | MOSFET |