ROHM Semiconductor USA, LLC 30V 5A MOSFET Transistor RRH050P03TB1

Description
MOSFET P-CH 30V 5A 8SOP Product overview: RRH050P03TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRH050P03TB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 5A 8SOP Product overview: RRH050P03TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRH050P03TB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5A MOSFET Transistor
278-RRH050P03TB1
30V 5A MOSFET Transistor 278-RRH050P03TB1
MOSFET P-CH 30V 5A 8SOP Product overview: RRH050P03TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRH050P03TB1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 5A 8SOP Product overview: RRH050P03TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRH050P03TB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RRH050P03TB1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRH050P03TB1CT-ND
Single FETs, MOSFETs RRH050P03TB1CT-ND
P-Channel 30V 5A (Ta) 650mW (Ta) Surface Mount 8-SOP

P-Channel 30V 5A (Ta) 650mW (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - RRH050P03TB1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRH050P03TB1DKR-ND
Single FETs, MOSFETs RRH050P03TB1DKR-ND
P-Channel 30V 5A (Ta) 650mW (Ta) Surface Mount 8-SOP

P-Channel 30V 5A (Ta) 650mW (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - RRH050P03TB1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRH050P03TB1TR-ND
Single FETs, MOSFETs RRH050P03TB1TR-ND
P-Channel 30V 5A (Ta) 650mW (Ta) Surface Mount 8-SOP

P-Channel 30V 5A (Ta) 650mW (Ta) Surface Mount 8-SOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRH050P03TB1 - 1092661-RRH050P03TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRH050P03TB1
1092661-RRH050P03TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRH050P03TB1 1092661-RRH050P03TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092661-RRH050P03TB1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 650mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 9.2nC @ 5V Max Input Capacitance: 850pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092661-RRH050P03TB1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 650mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 9.2nC @ 5V
Max Input Capacitance: 850pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Pch -30V -5A MOSFET

MOSFET Pch -30V -5A MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RRH050P03TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RRH050P03TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RRH050P03TB1
MOSFET P-CH 30V 5A 8SOP

MOSFET P-CH 30V 5A 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RRH050P03TB1 RRH050P03TB1CT-ND 1092661-RRH050P03TB1 RRH050P03TB1 RRH050P03TB1
Product Name 30V 5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRH050P03TB1 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 0.0040 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers