Manufacturer: Rohm Semiconductor
Win Source Part Number: 115949-RT1E040RPTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 550mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-TSST
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1000pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET P-CH 30V 4A 8TSST Product overview: RT1E040RPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RT1E040RPTR can be used for catalog matching and distributor lookup.
P-Channel 30V 4A (Ta) 550mW (Ta) Surface Mount 8-TSST
MOSFET P-CH 30V 4A 8TSST
MOSFET 4V Drive Pch MOSFET Drive Pch
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 115949-RT1E040RPTR | 278-RT1E040RPTR | RT1E040RPTR-ND | RT1E040RPTR | RT1E040RPTR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1E040RPTR | 30V 4A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 30 volts | ||||
| PD | 550 milliwatts | 1.25 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) |