Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 20 26 27 28 29 30 31 32 33 34 35 36 37 38 40 43
Product Name Notes
-100V Single P-Channel IR MOSFET in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon...
-100V Single P-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
-30V Dual P-Channel HEXFET Power MOSFET in a SO-8 package Applications Adapters and chargers Convenient, smart, and secure wearables supporting your health and well-being. Edge computing Benefits Optimized for broadest...
-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter ADAS & autonomous driving Telecommunication infrastructure...
-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package Applications In-vehicle infotainment (IVI) & HMI Benefits Optimized for broadest availability from distribution partners Optimized for 4.5V gate-drive voltage(called Logic...
100V Single N-Channel IR MOSFET in a D2Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon...
150V Single N-Channel HEXFET Power MOSFET in a SO-8 package Applications Energy Storage Systems Solid-State Circuit Breaker Traction Uninterruptible power supplies (UPS) Benefits Optimized for broadest availability from distribution partners...
150V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MP package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
150V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
200V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
30V Dual N-Channel HEXFET Power MOSFET in a Lead Free SO-8 package Benefits RoHS Compliant Low RDS(on) Low Thermal resistance to PCB Compatible with Existing Surface Mount Techniques Low RDS(ON)...
30V N-Channel Power MOSFET in a SO-8 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency...
30V Single N-Channel HEXFET Power MOSFET in a SO-8 package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 5V gate-drive voltage (called...
40V Single N-Channel HEXFET Power MOSFET in a SO-8 package Benefits RoHS Compliant Industry-leading quality Low RDS(ON) at 4.5V VGS Fully Characterized Avalanche Voltage and Current Ultra-Low Gate Impedance Applications...
40V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MX package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
40V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
60V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
75V Single N-Channel IR MOSFET™ in a TO-220AB package The IR MOSFET™ family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
Applications 48 V intermediate bus converter (IBC) Consumer electronics Edge computing Mobile devices and smartphones -30V P-Channel StrongIRFET™ Power MOSFET in a SO-8 package The StrongIRFET™ power MOSFET family is...

<< Prev Next >>