Infineon Technologies AG Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| -100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - A IRFY9140C with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140C A... | |
| -100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - A IRFY9140CM with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140CM A... | |
| -100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - Lead Trimmed Screening Level TXV Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140C A... | |
| -100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - Screening Level TX Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140CM A IRFY9140CM with... | |
| -100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - Screening Level TXV Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140CM A IRFY9140CM with... | |
| 500V Single N-Channel HEXFET Power MOSFET in a Y-PAK (TO-257AB) package - Lead Trimmed | |
| -55V Single P-Channel Power MOSFET in a I-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| 150V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Light electric vehicles (LEV) Designers who used this product also designed with BAS40-05W | Schottky Diodes IPD35N12S3L-24 | Automotive... | |
| 150V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate-drive voltage... | |
| 200V Single N-Channel HEXFET Power MOSFET in a D2-Pak package | |
| 40V Single N-Channel HEXFET Power MOSFET in a 7-Pin D2-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate... | |
| 40V Single N-Channel HEXFET Power MOSFET in a 7-pin D2Pak package Applications Automotive telematics control unit (TCU) Fuel-cell control unit (FCCU) Light electric vehicles (LEV) Benefits Optimized for broadest availability... | |
| 40V Single N-Channel HEXFET Power MOSFET in a Lead Free D2-Pak package Applications Energy Storage Systems Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard... | |
| 40V Single N-Channel Power MOSFET in a 7-Pin D2-Pak package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 40V Single N-Channel StrongIRFET™ Power MOSFET in a D2-Pak package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 40V Single N-Channel StrongIRFET™ Power MOSFET in a TO-262 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 55 V Single N-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support... | |
| 60V Single N-Channel HEXFET Power MOSFET in a 7-Pin D2-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate... | |
| 60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Cordless power tools and outdoor power equipment Benefits Optimized for broadest availability from distribution partners Product qualification according to... | |
| 60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Light electric vehicles (LEV) Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized... | |
| 60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate-drive voltage... | |
| 75V Single N-Channel HEXFET Power MOSFET in a D2-Pak 7-Lead package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate... | |
| 75V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Automotive 48 V battery management system (BMS) Benefits Optimized for broadest availability from distribution partners Product qualification according to... | |
| 75V Single N-Channel Power MOSFET in a I-Pak package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency... | |
| IR MOSFET 55 V in a D²PAK package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications... |
| << Prev | Next >> |